Panasonic Micro Sdhc, Nand Flash, 8Gb, Class 10; Blank Media Flash Memory Type Panasonic RP-SMPE08DA1

Description
MICRO SDHC, NAND FLASH, 8GB, CLASS 10; Blank Media Flash Memory Type:-; Memory Capacity:8GB; Product Range:Panasonic - PE Series RoHS Compliant: Yes
Datasheet
Description
MICRO SDHC, NAND FLASH, 8GB, CLASS 10; Blank Media Flash Memory Type:-; Memory Capacity:8GB; Product Range:Panasonic - PE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sdhc, Nand Flash, 8Gb, Class 10; Blank Media Flash Memory Type Panasonic - 40Y0370 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sdhc, Nand Flash, 8Gb, Class 10; Blank Media Flash Memory Type Panasonic
40Y0370
Micro Sdhc, Nand Flash, 8Gb, Class 10; Blank Media Flash Memory Type Panasonic 40Y0370
MICRO SDHC, NAND FLASH, 8GB, CLASS 10; Blank Media Flash Memory Type:-; Memory Capacity:8GB; Product Range:Panasonic - PE Series RoHS Compliant: Yes

MICRO SDHC, NAND FLASH, 8GB, CLASS 10; Blank Media Flash Memory Type:-; Memory Capacity:8GB; Product Range:Panasonic - PE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 40Y0370
Product Name Micro Sdhc, Nand Flash, 8Gb, Class 10; Blank Media Flash Memory Type Panasonic
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S03AFM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type CFP
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - QMP29GL01GP12FFI010 - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Density 1000000 kbits
View Details
2 suppliers
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details