Panasonic 1.8V 2.5V 3.3V Memory IC and Storage Component RP-SMLE08DA1

Description
Flash Card 8G-byte 1.8V/2.5V/3.3V MicroSDHC Card 8-Pin Product overview: RP-SMLE08DA1 from Panasonic is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 2.5V, 3.3V, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-RP-SMLE08DA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Flash Card 8G-byte 1.8V/2.5V/3.3V MicroSDHC Card 8-Pin Product overview: RP-SMLE08DA1 from Panasonic is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 2.5V, 3.3V, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-RP-SMLE08DA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V 2.5V 3.3V Memory IC and Storage Component - 501-RP-SMLE08DA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V 2.5V 3.3V Memory IC and Storage Component
501-RP-SMLE08DA1
1.8V 2.5V 3.3V Memory IC and Storage Component 501-RP-SMLE08DA1
Flash Card 8G-byte 1.8V/2.5V/3.3V MicroSDHC Card 8-Pin Product overview: RP-SMLE08DA1 from Panasonic is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 2.5V, 3.3V, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-RP-SMLE08DA1 can be used for catalog matching and distributor lookup.

Flash Card 8G-byte 1.8V/2.5V/3.3V MicroSDHC Card 8-Pin Product overview: RP-SMLE08DA1 from Panasonic is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 2.5V, 3.3V, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-RP-SMLE08DA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Micro Sdhc, Nand Flash, 8Gb, Class 10; Blank Media Flash Memory Type Panasonic - 40Y0365 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sdhc, Nand Flash, 8Gb, Class 10; Blank Media Flash Memory Type Panasonic
40Y0365
Micro Sdhc, Nand Flash, 8Gb, Class 10; Blank Media Flash Memory Type Panasonic 40Y0365
MICRO SDHC, NAND FLASH, 8GB, CLASS 10; Blank Media Flash Memory Type:-; Memory Capacity:8GB; Product Range:Panasonic - LE Series RoHS Compliant: Yes

MICRO SDHC, NAND FLASH, 8GB, CLASS 10; Blank Media Flash Memory Type:-; Memory Capacity:8GB; Product Range:Panasonic - LE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 501-RP-SMLE08DA1 40Y0365
Product Name 1.8V 2.5V 3.3V Memory IC and Storage Component Micro Sdhc, Nand Flash, 8Gb, Class 10; Blank Media Flash Memory Type Panasonic
Memory Category Flash Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details