Panasonic 4GB Memory IC and Storage Component RP-SMLE04DA1

Description
MEM CARD MICROSDHC 4GB CLS10 MLC Product overview: RP-SMLE04DA1 from Panasonic is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-RP-SMLE04DA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MEM CARD MICROSDHC 4GB CLS10 MLC Product overview: RP-SMLE04DA1 from Panasonic is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-RP-SMLE04DA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4GB Memory IC and Storage Component - 501-RP-SMLE04DA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4GB Memory IC and Storage Component
501-RP-SMLE04DA1
4GB Memory IC and Storage Component 501-RP-SMLE04DA1
MEM CARD MICROSDHC 4GB CLS10 MLC Product overview: RP-SMLE04DA1 from Panasonic is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-RP-SMLE04DA1 can be used for catalog matching and distributor lookup.

MEM CARD MICROSDHC 4GB CLS10 MLC Product overview: RP-SMLE04DA1 from Panasonic is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4GB, Memory IC and Storage Component, Memory Cards. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 501-RP-SMLE04DA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Micro Sdhc, Nand Flash, 4Gb, Class 10; Blank Media Flash Memory Type Panasonic - 40Y0364 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sdhc, Nand Flash, 4Gb, Class 10; Blank Media Flash Memory Type Panasonic
40Y0364
Micro Sdhc, Nand Flash, 4Gb, Class 10; Blank Media Flash Memory Type Panasonic 40Y0364
MICRO SDHC, NAND FLASH, 4GB, CLASS 10; Blank Media Flash Memory Type:-; Memory Capacity:4GB; Product Range:Panasonic - LE Series RoHS Compliant: Yes

MICRO SDHC, NAND FLASH, 4GB, CLASS 10; Blank Media Flash Memory Type:-; Memory Capacity:4GB; Product Range:Panasonic - LE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Memory Chips Memory Chips
Product Number 501-RP-SMLE04DA1 40Y0364
Product Name 4GB Memory IC and Storage Component Micro Sdhc, Nand Flash, 4Gb, Class 10; Blank Media Flash Memory Type Panasonic
Operating Temperature -25 C (-13 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2201SNG4 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
3 suppliers
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - S25FL128SDPMFIG10 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details