Panasonic Flash Microsd Memory Card, 16Gb, Mlc, Class 2, Kc Series; Blank Media Flash Memory Type Panasonic RP-SMKC16DA1

Description
FLASH MICROSD MEMORY CARD, 16GB, MLC, CLASS 2, KC SERIES; Blank Media Flash Memory Type:MicroSDHC Card, Class 2; Memory Capacity:16GB; Product Range:KC Series RoHS Compliant: Yes
Datasheet
Description
FLASH MICROSD MEMORY CARD, 16GB, MLC, CLASS 2, KC SERIES; Blank Media Flash Memory Type:MicroSDHC Card, Class 2; Memory Capacity:16GB; Product Range:KC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Microsd Memory Card, 16Gb, Mlc, Class 2, Kc Series; Blank Media Flash Memory Type Panasonic - 08X1156 - Newark, An Avnet Company
Chicago, IL, United States
Flash Microsd Memory Card, 16Gb, Mlc, Class 2, Kc Series; Blank Media Flash Memory Type Panasonic
08X1156
Flash Microsd Memory Card, 16Gb, Mlc, Class 2, Kc Series; Blank Media Flash Memory Type Panasonic 08X1156
FLASH MICROSD MEMORY CARD, 16GB, MLC, CLASS 2, KC SERIES; Blank Media Flash Memory Type:MicroSDHC Card, Class 2; Memory Capacity:16GB; Product Range:KC Series RoHS Compliant: Yes

FLASH MICROSD MEMORY CARD, 16GB, MLC, CLASS 2, KC SERIES; Blank Media Flash Memory Type:MicroSDHC Card, Class 2; Memory Capacity:16GB; Product Range:KC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 08X1156
Product Name Flash Microsd Memory Card, 16Gb, Mlc, Class 2, Kc Series; Blank Media Flash Memory Type Panasonic
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S20PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details