Win Source Part Number: 1350418-RP-SEMC16DA1
Category: Integrated Circuits (ICs) - Memory - Memory
Series: Automotive, AEC-Q100, MC
Package: Tray
Standard Package: 152
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 128Gbit
Voltage - Supply: 2.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 153-LFBGA
Supplier Device Package: 153-FBGA (11.5x13)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: eMMC
ECCN: 3A991B1A
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Panasonic Electronic Components
Base Product Number: RP-SEMC16
Product Status: Obsolete
Memory Organization: 16G x 8
IC FLASH 128GBIT EMMC 153FBGA Product overview: RP-SEMC16DA1 from Panasonic is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RP-SEMC16DA1 can be used for catalog matching and distributor lookup.
IC FLASH 128GBIT EMMC 153FBGA
IC FLASH 128GBIT EMMC 153FBGA
FLASH - NAND Memory IC 128Gbit eMMC 153-FBGA (11.5x13)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1350418-RP-SEMC16DA1 | 774-RP-SEMC16DA1 | RP-SEMC16DA1 | RP-SEMC16DA1 | RP-SEMC16DA1 | RP-SEMC16DA1 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH - NAND | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Supply Voltage | 2.7V ~ 3.6V | -3.3V; 2.7 | Surface Mount | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |