Panasonic Integrated Circuits (ICs) - Memory - Memory RP-SEMC08DA1

Description
Win Source Part Number: 1337060-RP-SEMC08DA1 Category: Integrated Circuits (ICs) - Memory - Memory Series: Automotive, AEC-Q100, MC Package: Tray Standard Package: 152 Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 64Gbit Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 153-LFBGA Supplier Device Package: 153-FBGA (11.5x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: eMMC ECCN: 3A991B1A Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Panasonic Electronic Components Base Product Number: RP-SEMC08 Product Status: Obsolete Memory Organization: 8G x 8
Request a Quote Datasheet
Description
Win Source Part Number: 1337060-RP-SEMC08DA1 Category: Integrated Circuits (ICs) - Memory - Memory Series: Automotive, AEC-Q100, MC Package: Tray Standard Package: 152 Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 64Gbit Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 153-LFBGA Supplier Device Package: 153-FBGA (11.5x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: eMMC ECCN: 3A991B1A Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Panasonic Electronic Components Base Product Number: RP-SEMC08 Product Status: Obsolete Memory Organization: 8G x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1337060-RP-SEMC08DA1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1337060-RP-SEMC08DA1
Integrated Circuits (ICs) - Memory - Memory 1337060-RP-SEMC08DA1
Win Source Part Number: 1337060-RP-SEMC08DA1 Category: Integrated Circuits (ICs) - Memory - Memory Series: Automotive, AEC-Q100, MC Package: Tray Standard Package: 152 Technology: FLASH - NAND Memory Type: Non-Volatile Memory Size: 64Gbit Voltage - Supply: 2.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 153-LFBGA Supplier Device Package: 153-FBGA (11.5x13) Temperature Range - Operating: -40°C ~ 85°C Memory Format: FLASH Memory Interface: eMMC ECCN: 3A991B1A Fake Threat In the Open Market: 43 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0071 Mfr: Panasonic Electronic Components Base Product Number: RP-SEMC08 Product Status: Obsolete Memory Organization: 8G x 8

Win Source Part Number: 1337060-RP-SEMC08DA1
Category: Integrated Circuits (ICs) - Memory - Memory
Series: Automotive, AEC-Q100, MC
Package: Tray
Standard Package: 152
Technology: FLASH - NAND
Memory Type: Non-Volatile
Memory Size: 64Gbit
Voltage - Supply: 2.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 153-LFBGA
Supplier Device Package: 153-FBGA (11.5x13)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: FLASH
Memory Interface: eMMC
ECCN: 3A991B1A
Fake Threat In the Open Market: 43 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0071
Mfr: Panasonic Electronic Components
Base Product Number: RP-SEMC08
Product Status: Obsolete
Memory Organization: 8G x 8

Buy Now Datasheet
8GB Memory IC and Storage Component - 774-RP-SEMC08DA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8GB Memory IC and Storage Component
774-RP-SEMC08DA1
8GB Memory IC and Storage Component 774-RP-SEMC08DA1
MC SERIES, EMMC, 8GB, ITEMP 153 Product overview: RP-SEMC08DA1 from Panasonic is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8GB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RP-SEMC08DA1 can be used for catalog matching and distributor lookup.

MC SERIES, EMMC, 8GB, ITEMP 153 Product overview: RP-SEMC08DA1 from Panasonic is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8GB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8GB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-RP-SEMC08DA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - RP-SEMC08DA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
RP-SEMC08DA1
Integrated Circuits (ICs) - Memory - Memory RP-SEMC08DA1
IC FLASH 64GBIT EMMC 153FBGA

IC FLASH 64GBIT EMMC 153FBGA

Supplier's Site
IC FLASH 64GBIT EMMC 153FBGA

IC FLASH 64GBIT EMMC 153FBGA

Supplier's Site Datasheet
Memory - RP-SEMC08DA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NAND Memory IC 64Gbit eMMC 153-FBGA (11.5x13)

FLASH - NAND Memory IC 64Gbit eMMC 153-FBGA (11.5x13)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1337060-RP-SEMC08DA1 774-RP-SEMC08DA1 RP-SEMC08DA1 RP-SEMC08DA1 RP-SEMC08DA1
Product Name Integrated Circuits (ICs) - Memory - Memory 8GB Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 3.6V Surface Mount 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 24LC16/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details