Panasonic Flash Sd Memory Card, 8Gb, Slc, Class 4, P Series; Blank Media Flash Memory Type Panasonic RP-SDPC08DA1

Description
FLASH SD MEMORY CARD, 8GB, SLC, CLASS 4, P SERIES; Blank Media Flash Memory Type:SDHC Card, Class 4; Memory Capacity:8GB; Product Range:P Series RoHS Compliant: Yes
Datasheet
Description
FLASH SD MEMORY CARD, 8GB, SLC, CLASS 4, P SERIES; Blank Media Flash Memory Type:SDHC Card, Class 4; Memory Capacity:8GB; Product Range:P Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flash Sd Memory Card, 8Gb, Slc, Class 4, P Series; Blank Media Flash Memory Type Panasonic - 08X1152 - Newark, An Avnet Company
Chicago, IL, United States
Flash Sd Memory Card, 8Gb, Slc, Class 4, P Series; Blank Media Flash Memory Type Panasonic
08X1152
Flash Sd Memory Card, 8Gb, Slc, Class 4, P Series; Blank Media Flash Memory Type Panasonic 08X1152
FLASH SD MEMORY CARD, 8GB, SLC, CLASS 4, P SERIES; Blank Media Flash Memory Type:SDHC Card, Class 4; Memory Capacity:8GB; Product Range:P Series RoHS Compliant: Yes

FLASH SD MEMORY CARD, 8GB, SLC, CLASS 4, P SERIES; Blank Media Flash Memory Type:SDHC Card, Class 4; Memory Capacity:8GB; Product Range:P Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 08X1152
Product Name Flash Sd Memory Card, 8Gb, Slc, Class 4, P Series; Blank Media Flash Memory Type Panasonic
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116LA25TPG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details
 - LP3913SQX-ADJ/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Specs
Memory Category Flash; Non-Volatile
Data Rate 166 MHz
Density 256000 kbits
View Details
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details