Panasonic Memory Cards, Modules - Memory Cards RP-SDME04DA1

Description
Win Source Part Number: 1339812-RP-SDME04DA1 Category: Memory Cards, Modules - Memory Cards Series: ME Speed: Class 10, UHS Class 1 Package: Bulk Standard Package: 100 Technology: MLC Memory Type: SDHC™ Memory Size: 4GB Temperature Range - Operating: -25°C ~ 85°C ECCN: 3A991B1A Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8523.51.0000 Mfr: Panasonic Electronic Components Base Product Number: RP-SDME04 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1339812-RP-SDME04DA1 Category: Memory Cards, Modules - Memory Cards Series: ME Speed: Class 10, UHS Class 1 Package: Bulk Standard Package: 100 Technology: MLC Memory Type: SDHC™ Memory Size: 4GB Temperature Range - Operating: -25°C ~ 85°C ECCN: 3A991B1A Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8523.51.0000 Mfr: Panasonic Electronic Components Base Product Number: RP-SDME04 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Memory Cards - RP-SDME04DA1 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory Cards
RP-SDME04DA1
Memory Cards, Modules - Memory Cards RP-SDME04DA1
Win Source Part Number: 1339812-RP-SDME04DA1 Category: Memory Cards, Modules - Memory Cards Series: ME Speed: Class 10, UHS Class 1 Package: Bulk Standard Package: 100 Technology: MLC Memory Type: SDHC™ Memory Size: 4GB Temperature Range - Operating: -25°C ~ 85°C ECCN: 3A991B1A Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8523.51.0000 Mfr: Panasonic Electronic Components Base Product Number: RP-SDME04 Product Status: Obsolete

Win Source Part Number: 1339812-RP-SDME04DA1
Category: Memory Cards, Modules - Memory Cards
Series: ME
Speed: Class 10, UHS Class 1
Package: Bulk
Standard Package: 100
Technology: MLC
Memory Type: SDHC™
Memory Size: 4GB
Temperature Range - Operating: -25°C ~ 85°C
ECCN: 3A991B1A
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8523.51.0000
Mfr: Panasonic Electronic Components
Base Product Number: RP-SDME04
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flash Memory Cards
Product Number RP-SDME04DA1
Product Name Memory Cards, Modules - Memory Cards
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 2171-CAMC-M-MS-G32-G2-ND - DigiKey
Specs
Memory Type SD; MicroSD
Memory Size 32 GB
View Details
SQFlash 720 M.2 2280 PCIe/NVMe Gen. 3x4 SSD - SQF-C8MZ2-32GDEDC - Advantech
Specs
Memory Type Solid State Drive
Memory Size 32 GB
View Details
Compact Flash Cards - 1448060 - RS Components, Ltd.
Specs
Memory Type CompactFlash®
Transfer Speed 7.5 MB/sec
Options Industrial Grade
View Details
Industrial M.2 PCIe SSD, N-26m2 (2280), 20 GB, 3D PSLC Flash, 0°C to +70°C - SFPC020GM1EC2TO-C-5E-52P-STD - Swissbit AG
Specs
Memory Type Solid State Drive; 3D PSLC
Memory Size 20 GB
Transfer Speed 594 MB/sec
View Details