Panasonic High Frequency Relay, 1.5Ghz, 5Vdc, Spdt; Contact Configuration Panasonic RK1-5V

Description
HIGH FREQUENCY RELAY, 1.5GHZ, 5VDC, SPDT; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:500mA; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY RELAY, 1.5GHZ, 5VDC, SPDT; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:500mA; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Relay, 1.5Ghz, 5Vdc, Spdt; Contact Configuration Panasonic - 50B8987 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Relay, 1.5Ghz, 5Vdc, Spdt; Contact Configuration Panasonic
50B8987
High Frequency Relay, 1.5Ghz, 5Vdc, Spdt; Contact Configuration Panasonic 50B8987
HIGH FREQUENCY RELAY, 1.5GHZ, 5VDC, SPDT; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:500mA; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: Yes

HIGH FREQUENCY RELAY, 1.5GHZ, 5VDC, SPDT; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:500mA; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 50B8987
Product Name High Frequency Relay, 1.5Ghz, 5Vdc, Spdt; Contact Configuration Panasonic
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7168 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Power Relays - 1762799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details