Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088503-RK1-4.5V
Termination: Solder
Contact Material: Gold
Impedance: 75 Ω
Frequency: 1.5 GHz
Coil Resistance: 101 Ω
Coil Current: 44.4 mA
Contact Current Rating: 500 mA
Operate Time: 6 ms
Coil Type: Non-Latching
Weight: 4.4 g
Number of Pins: 9
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 30 V
Max Current Rating: 500 mA
Insertion Loss (dB): 0.3 dB
Throw Configuration: SPDT
Coil Voltage (DC): 4.5 V
Power Consumption: 200 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1088503-RK1-4.5V |
| Product Name | OEM Parts - OEM Parts (O - R) - RK1-4.5V |