Panasonic High Frequency Relay 1.5Ghz, 12Vdc, Spdt; Contact Configuration Panasonic RK1-12V

Description
HIGH FREQUENCY RELAY 1.5GHZ, 12VDC, SPDT; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:500mA; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
HIGH FREQUENCY RELAY 1.5GHZ, 12VDC, SPDT; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:500mA; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Frequency Relay 1.5Ghz, 12Vdc, Spdt; Contact Configuration Panasonic - 64K3169 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Relay 1.5Ghz, 12Vdc, Spdt; Contact Configuration Panasonic
64K3169
High Frequency Relay 1.5Ghz, 12Vdc, Spdt; Contact Configuration Panasonic 64K3169
HIGH FREQUENCY RELAY 1.5GHZ, 12VDC, SPDT; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:500mA; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: Yes

HIGH FREQUENCY RELAY 1.5GHZ, 12VDC, SPDT; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:500mA; Product Range:-; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 64K3169
Product Name High Frequency Relay 1.5Ghz, 12Vdc, Spdt; Contact Configuration Panasonic
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relay, Spst, 24Vdc, 20A, Tht; Contact Configuration Omron Electronic Components - 84AJ1410 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Relay, Dpdt, 250Vac, 12A; Contact Configuration Finder - 08X7217 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details