Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019700-RF-230
Length: 49.3 mm
Shape: Rectangular
Width: 50.3 mm
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): RF-230RF230;
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1019700-RF-230 |
| Product Name | OEM Parts - OEM Parts (O - R) - RF-230 |