RF-210: reflector 12.8x33.3 mm. RF-11: reflector film 8x30 mm. RF-12: reflector film 25x30 mm
Shape = Rectangular
For Use With = NX5-PRM5 Series, NX5-RM7 Series
Length = 34.3mm
Width = 35.3mm
Dimensions = 34.3 x 35.3 mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Reflectors |
| Product Number | 8089064 |