Panasonic OEM Parts - OEM Parts (O - R) - PQVDS1YB40F1 PQVDS1YB40F1

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089779-PQVDS1YB40F1 Length: 66.675 mm Height: 28.575 mm Weight: 4.626642 g Width: 34.925 mm Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089779-PQVDS1YB40F1 Length: 66.675 mm Height: 28.575 mm Weight: 4.626642 g Width: 34.925 mm Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PQVDS1YB40F1 - 1089779-PQVDS1YB40F1 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PQVDS1YB40F1
1089779-PQVDS1YB40F1
OEM Parts - OEM Parts (O - R) - PQVDS1YB40F1 1089779-PQVDS1YB40F1
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1089779-PQVDS1YB40F1 Length: 66.675 mm Height: 28.575 mm Weight: 4.626642 g Width: 34.925 mm Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1089779-PQVDS1YB40F1
Length: 66.675 mm
Height: 28.575 mm
Weight: 4.626642 g
Width: 34.925 mm
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1089779-PQVDS1YB40F1
Product Name OEM Parts - OEM Parts (O - R) - PQVDS1YB40F1
Unlock Full Specs
to access all available technical data