Panasonic General Purpose Relays PQ1A-5V

Description
General Purpose Relays 1 Form A 5VDC Noise Immunity Relay
Datasheet
Description
General Purpose Relays 1 Form A 5VDC Noise Immunity Relay
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
PQ1A-5V
General Purpose Relays PQ1A-5V
General Purpose Relays 1 Form A 5VDC Noise Immunity Relay

General Purpose Relays 1 Form A 5VDC Noise Immunity Relay

Buy Now Datasheet
Relay, Spst-No, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic - 10C9111 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic
10C9111
Relay, Spst-No, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic 10C9111
RELAY, SPST-NO, 277VAC, 30VDC, 5A; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Contact Current:5A; Product Range:PQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:SolderRoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 30VDC, 5A; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Contact Current:5A; Product Range:PQ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:SolderRoHS Compliant: Yes

Supplier's Site
Relays - Power Relays, Over 2 Amps - PQ1A-5V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PQ1A-5V
Relays - Power Relays, Over 2 Amps PQ1A-5V
RELAY GEN PURPOSE SPST 5A 5V

RELAY GEN PURPOSE SPST 5A 5V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PQ1A-5V 10C9111 PQ1A-5V
Product Name General Purpose Relays Relay, Spst-No, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic Relays - Power Relays, Over 2 Amps
Relay Type General
Approvals RoHS
DC Coil Voltage 5 volts 5 volts 5 volts
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1617787-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Electromechanical Interface Relays - 2824471 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details