Win Source Part Number: 1179017-PQ1A-24V
Category: Relays>Power Relays, Over 2 Amps
Series: PQ
Termination Style: PC Pin
Package: Tube
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Nickel (AgNi)
Standard Package: 100
Coil Resistance: 2.88 kOhms
Coil Current: 8.3 mA
Operate Time: 20 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 5 A
Switching Voltage: 250VAC, 110VDC - Max
Release Time: 10 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
Alternative Parts (Cross-Reference): PQ1A24V;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: PQ1A-24V-ND,255-2249
Base Product Number: PQ1A
Product Status: Obsolete
RELAY, SPST-NO, 277VAC, 30VDC, 5A; Contact Configuration:SPST-N
General Purpose Relays 5A 24VDC SPST-NO NON-LATCHING
RELAY GEN PURPOSE SPST 5A 24V
| Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 1179017-PQ1A-24V | 10C9109 | PQ1A-24V | PQ1A-24V |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 277Vac, 30Vdc, 5A; Contact Configuration Panasonic | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Resistance | 2880 ohms | |||
| Mounting | PCBoard; Through Hole | PCBoard; Through Hole | Through Hole | |
| Features | Latching | |||
| Poles | Single Pole (SP) | Single Pole (SP) |