Panasonic Power Relays, Over 2 Amps - PQ1A-12V PQ1A-12V

Description
Manufacturer: Panasonic Win Source Part Number: 748351-PQ1A-12V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: DIP Reference Date Code: 2010 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 748351-PQ1A-12V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: DIP Reference Date Code: 2010 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PQ1A-12V - 748351-PQ1A-12V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - PQ1A-12V
748351-PQ1A-12V
Power Relays, Over 2 Amps - PQ1A-12V 748351-PQ1A-12V
Manufacturer: Panasonic Win Source Part Number: 748351-PQ1A-12V Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: DIP Reference Date Code: 2010 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 748351-PQ1A-12V
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: DIP
Reference Date Code: 2010
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Relays - Power Relays, Over 2 Amps - PQ1A-12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PQ1A-12V
Relays - Power Relays, Over 2 Amps PQ1A-12V
RELAY GEN PURPOSE SPST 5A 12V

RELAY GEN PURPOSE SPST 5A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
PQ1A-12V
General Purpose Relays PQ1A-12V
General Purpose Relays 1 Form A 12VDC Noise Immunity Relay

General Purpose Relays 1 Form A 12VDC Noise Immunity Relay

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 748351-PQ1A-12V PQ1A-12V PQ1A-12V
Product Name Power Relays, Over 2 Amps - PQ1A-12V Relays - Power Relays, Over 2 Amps General Purpose Relays
Mounting PCBoard Through Hole
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relays - 1-1393240-5 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electromechanical Interface Relays - 1372109 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details