Photodiode 850nm 2ns 140° TO-18 small
| DigiKey | |
|---|---|
| Product Category | Photodiodes |
| Product Number | PNZ330CL-ND |
| Product Name | Photodiodes |
| Photodiode Type | PIN Photodiode |
| Photodiode Spectral Response | IR |
| Peak Sensitivity Wavelength | 850 nm (8500 Å) |
| Photodiode Package | THT; TO-18 small |