Panasonic Optical Sensors - Optical Sensors - Phototransistors - PNZ108CLR PNZ108CLR

Description
Manufacturer: Panasonic Win Source Part Number: 849002-PNZ108CLR Features: Phototransistors Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.40.7080
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 849002-PNZ108CLR Features: Phototransistors Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.40.7080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Phototransistors - PNZ108CLR - 849002-PNZ108CLR - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Phototransistors - PNZ108CLR
849002-PNZ108CLR
Optical Sensors - Optical Sensors - Phototransistors - PNZ108CLR 849002-PNZ108CLR
Manufacturer: Panasonic Win Source Part Number: 849002-PNZ108CLR Features: Phototransistors Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.40.7080

Manufacturer: Panasonic
Win Source Part Number: 849002-PNZ108CLR
Features: Phototransistors
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.7080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Photoelectric Sensors
Product Number 849002-PNZ108CLR
Product Name Optical Sensors - Optical Sensors - Phototransistors - PNZ108CLR
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic DC Photoelectric Sensor - S4301 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Photoelectric, Industrial - 1882-1028100-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Visible
View Details
Cubic Miniature Photoelectric Proximity Sensors - C12 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 118 inch (3000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details