Panasonic Optical Sensors - Optical Sensors - Phototransistors - PNZ108CL PNZ108CL

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1089827-PNZ108CL Orientation: Top View Mounting: Through Hole Viewing Angle: 160° Wavelength: 900nm Current - Dark (Id) (Max): 2μA Categories: Sensors, Transducers Status: Obsolete(EOL) Dimension: TO-206AA, TO-18-3 Metal Can Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1089827-PNZ108CL Orientation: Top View Mounting: Through Hole Viewing Angle: 160° Wavelength: 900nm Current - Dark (Id) (Max): 2μA Categories: Sensors, Transducers Status: Obsolete(EOL) Dimension: TO-206AA, TO-18-3 Metal Can Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Phototransistors - PNZ108CL - 1089827-PNZ108CL - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Phototransistors - PNZ108CL
1089827-PNZ108CL
Optical Sensors - Optical Sensors - Phototransistors - PNZ108CL 1089827-PNZ108CL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1089827-PNZ108CL Orientation: Top View Mounting: Through Hole Viewing Angle: 160° Wavelength: 900nm Current - Dark (Id) (Max): 2μA Categories: Sensors, Transducers Status: Obsolete(EOL) Dimension: TO-206AA, TO-18-3 Metal Can Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Maximum Power Dissipation: 100mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1089827-PNZ108CL
Orientation: Top View
Mounting: Through Hole
Viewing Angle: 160°
Wavelength: 900nm
Current - Dark (Id) (Max): 2μA
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Dimension: TO-206AA, TO-18-3 Metal Can
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Photoelectric Sensors
Product Number 1089827-PNZ108CL
Product Name Optical Sensors - Optical Sensors - Phototransistors - PNZ108CL
Unlock Full Specs
to access all available technical data

Similar Products

Laser distance sensor - OGD540 - ifm efector inc.
Specs
Body Shape Threaded Barrel; Rectangular
Operation Distance 1.18 to 21.65 inch (30 to 550 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
18 mm Plastic DC Photoelectric Sensor - S4306 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
RightSight Photosensor - 42EF-P2MPB-A5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 6.95 inch (177 mm)
View Details
2 suppliers
Photoelectric Sensors - 2103910 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 to 19.69 inch (4 to 500 mm)
Operating Temperature 60 F (15.56 C)
View Details
2 suppliers