Panasonic Photodiode, 560Nm, Smd-6; Sensor Output Panasonic PNJ4K01F

Description
PHOTODIODE, 560NM, SMD-6; Sensor Output:Current; Wavelength of Peak Sensitivity:560nm; Supply Voltage Min:1.4V; Supply Voltage Max:5.5V; Ambient Light Sensor Case Style:SMD; No. of Pins:6Pins; Operating Temperature Min:-30°C RoHS Compliant: Yes
Datasheet
Description
PHOTODIODE, 560NM, SMD-6; Sensor Output:Current; Wavelength of Peak Sensitivity:560nm; Supply Voltage Min:1.4V; Supply Voltage Max:5.5V; Ambient Light Sensor Case Style:SMD; No. of Pins:6Pins; Operating Temperature Min:-30°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiode, 560Nm, Smd-6; Sensor Output Panasonic - 42X5700 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, 560Nm, Smd-6; Sensor Output Panasonic
42X5700
Photodiode, 560Nm, Smd-6; Sensor Output Panasonic 42X5700
PHOTODIODE, 560NM, SMD-6; Sensor Output:Current; Wavelength of Peak Sensitivity:560nm; Supply Voltage Min:1.4V; Supply Voltage Max:5.5V; Ambient Light Sensor Case Style:SMD; No. of Pins:6Pins; Operating Temperature Min:-30°C RoHS Compliant: Yes

PHOTODIODE, 560NM, SMD-6; Sensor Output:Current; Wavelength of Peak Sensitivity:560nm; Supply Voltage Min:1.4V; Supply Voltage Max:5.5V; Ambient Light Sensor Case Style:SMD; No. of Pins:6Pins; Operating Temperature Min:-30°C RoHS Compliant: Yes

Supplier's Site
Photodiode, 560Nm, Smd-6; Sensor Output Panasonic - 42X5699 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, 560Nm, Smd-6; Sensor Output Panasonic
42X5699
Photodiode, 560Nm, Smd-6; Sensor Output Panasonic 42X5699
PHOTODIODE, 560NM, SMD-6; Sensor Output:Current; Wavelength of Peak Sensitivity:560nm; Supply Voltage Min:1.4V; Supply Voltage Max:5.5V; Ambient Light Sensor Case Style:SMD; No. of Pins:6Pins; Operating Temperature Min:-30°C RoHS Compliant: Yes

PHOTODIODE, 560NM, SMD-6; Sensor Output:Current; Wavelength of Peak Sensitivity:560nm; Supply Voltage Min:1.4V; Supply Voltage Max:5.5V; Ambient Light Sensor Case Style:SMD; No. of Pins:6Pins; Operating Temperature Min:-30°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 42X5700
Product Name Photodiode, 560Nm, Smd-6; Sensor Output Panasonic
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1375889-TLE49644MXTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
3 suppliers
 - ST150 Diffractive Lens - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 With Lens
View Details
Temperature sensors & Assembly - Temperature sensors infrared - SMTIR2102 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details