Panasonic Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - PNA4K01F PNA4K01F

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 004443-PNA4K01F Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Wavelength: 560nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Supply Voltage - Operating: 1.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 004443-PNA4K01F Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Wavelength: 560nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Supply Voltage - Operating: 1.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - PNA4K01F - 004443-PNA4K01F - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - PNA4K01F
004443-PNA4K01F
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - PNA4K01F 004443-PNA4K01F
Manufacturer: Panasonic Electronic Components Win Source Part Number: 004443-PNA4K01F Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Wavelength: 560nm Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C Supply Voltage - Operating: 1.4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 004443-PNA4K01F
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: Current
Wavelength: 560nm
Proximity Detection: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Supply Voltage - Operating: 1.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 004443-PNA4K01F
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - PNA4K01F
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 4 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO18 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
3 suppliers
SFS Module 1000 sccm - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting PCB connector JST SM08B-SRSS-TB
Input Voltage 5 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details