Panasonic Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - PNA4612M00YB PNA4612M00YB

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 004442-PNA4612M00YB Packaging: Bulk Orientation: Side View Mounting: Through Hole Sensing Distance: 16m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C (TA) Supply Voltage - Operating: 4.7 V to 5.3 V Operating Supply Current: 3mA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 004442-PNA4612M00YB Packaging: Bulk Orientation: Side View Mounting: Through Hole Sensing Distance: 16m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C (TA) Supply Voltage - Operating: 4.7 V to 5.3 V Operating Supply Current: 3mA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - PNA4612M00YB - 004442-PNA4612M00YB - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - PNA4612M00YB
004442-PNA4612M00YB
Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - PNA4612M00YB 004442-PNA4612M00YB
Manufacturer: Panasonic Electronic Components Win Source Part Number: 004442-PNA4612M00YB Packaging: Bulk Orientation: Side View Mounting: Through Hole Sensing Distance: 16m Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 75°C (TA) Supply Voltage - Operating: 4.7 V to 5.3 V Operating Supply Current: 3mA Carrier Frequency: 38.0kHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 004442-PNA4612M00YB
Packaging: Bulk
Orientation: Side View
Mounting: Through Hole
Sensing Distance: 16m
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 75°C (TA)
Supply Voltage - Operating: 4.7 V to 5.3 V
Operating Supply Current: 3mA
Carrier Frequency: 38.0kHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 004442-PNA4612M00YB
Product Name Optical Sensors - Optical Sensors - Photo Detectors - Remote Receiver - PNA4612M00YB
Operating Temperature -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8
View Details
Fast decay phosphors - J12782-09D - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Operating Temperature 5 to 45 C (41 to 113 F)
View Details
Temperature & Humidity Sensor ICs - 1905367P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details