The Photo Sensor, 6Mm, Npn Open Collector (part number 95Y3105) from Panasonic features a maximum sensing range of 6 mm and operates using a through beam sensing method. It utilizes an NPN open collector output, making it suitable for various applications requiring reliable detection. The sensor is designed with a compact form factor, allowing for easy installation with M3 screws. It includes built-in protection circuits for reverse supply polarity, reverse output polarity, and output short-circuit protection, enhancing its durability and reliability in operational environments. The sensor is RoHS compliant and connects via a 4-way connector, ensuring compatibility with standard systems.
PHOTO SENSOR, 6MM, NPN OPEN COLLECTOR; Sensing Range Max:6mm; Sensing Method:Through Beam; Sensor Output:NPN Open Collector; Product Range:PM-65 Series; Connection Method:4 Way Connector; Supply Voltage DC Min:5V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 95Y3105 |
| Product Name | Photo Sensor, 6Mm, Npn Open Collector; Sensing Range Max Panasonic |
| Operation Distance | 0.2362 inch (6 mm) |