PHOTO SENSOR, 6MM, PNP OPEN COLLECTOR; Sensing Range Max:6mm; Sensing Method:Through Beam; Sensor Output:PNP Open Collector; Product Range:PM-25 Series; Connection Method:Cable; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 95Y3079 |
| Product Name | Photo Sensor, 6Mm, Pnp Open Collector; Sensing Range Max Panasonic |
| Operation Distance | 0.2362 inch (6 mm) |