Panasonic Analogue Timer, 1S-500H, Dpdt, 240V; Product Range Panasonic PM4HS-H-AC240VSW

Description
ANALOGUE TIMER, 1S-500H, DPDT, 240V; Product Range:PM4H-S Series; Timer Functions:Power On-Delay; No. of Timing Ranges:16Ranges; Time Min:1s; Time Max:500h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating RoHS Compliant: Yes
Datasheet
Description
ANALOGUE TIMER, 1S-500H, DPDT, 240V; Product Range:PM4H-S Series; Timer Functions:Power On-Delay; No. of Timing Ranges:16Ranges; Time Min:1s; Time Max:500h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analogue Timer, 1S-500H, Dpdt, 240V; Product Range Panasonic - 10C9029 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Timer, 1S-500H, Dpdt, 240V; Product Range Panasonic
10C9029
Analogue Timer, 1S-500H, Dpdt, 240V; Product Range Panasonic 10C9029
ANALOGUE TIMER, 1S-500H, DPDT, 240V; Product Range:PM4H-S Series; Timer Functions:Power On-Delay; No. of Timing Ranges:16Ranges; Time Min:1s; Time Max:500h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating RoHS Compliant: Yes

ANALOGUE TIMER, 1S-500H, DPDT, 240V; Product Range:PM4H-S Series; Timer Functions:Power On-Delay; No. of Timing Ranges:16Ranges; Time Min:1s; Time Max:500h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 10C9029
Product Name Analogue Timer, 1S-500H, Dpdt, 240V; Product Range Panasonic
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Preset Timer Counter Tachometer - TC-Pro482CRD - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.81 - Electronic staircase timer 16A - 148182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Clocks - 2805531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details