Panasonic Timer/Counter PM4HS-H-AC240V

Description
DISCONTINUED BY MANUFACTURER, ANALOG TIMER - PM4HS, MULTI-RANGE, DIN48, POWER ON-DELAY, 8-PIN, 1 SEC - 500 HR., 2 FORM C, 100-240V AC. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, ANALOG TIMER - PM4HS, MULTI-RANGE, DIN48, POWER ON-DELAY, 8-PIN, 1 SEC - 500 HR., 2 FORM C, 100-240V AC. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 460560 - Radwell International
Willingboro, NJ, United States
Timer/Counter
460560
Timer/Counter 460560
DISCONTINUED BY MANUFACTURER, ANALOG TIMER - PM4HS, MULTI-RANGE, DIN48, POWER ON-DELAY, 8-PIN, 1 SEC - 500 HR., 2 FORM C, 100-240V AC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ANALOG TIMER - PM4HS, MULTI-RANGE, DIN48, POWER ON-DELAY, 8-PIN, 1 SEC - 500 HR., 2 FORM C, 100-240V AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Timer; Product Range Panasonic - 10C9027 - Newark, An Avnet Company
Chicago, IL, United States
Timer; Product Range Panasonic
10C9027
Timer; Product Range Panasonic 10C9027
TIMER; Product Range:PM4H-S Series; Timer Functions:On-Delay; No. of Timing Ranges:16Ranges; Time Min:1s; Time Max:500h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:5A; Panel Cutout Height:45mm RoHS Compliant: Yes

TIMER; Product Range:PM4H-S Series; Timer Functions:On-Delay; No. of Timing Ranges:16Ranges; Time Min:1s; Time Max:500h; Timer Output:2 Changeover Relays; Supply Voltage Max:240VAC; Current Rating Nom:5A; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electromechanical Timers Digital Timers
Product Number 460560 10C9027
Product Name Timer/Counter Timer; Product Range Panasonic
Instrument Type Timer Timer
Technology Electromechanical Electronic
Functions Delay On Timer
Unlock Full Specs
to access all available technical data