Panasonic Sensor, Diffuse, 8Mm, Npn, Connector; Sensor Output Panasonic PM2LF10

Description
SENSOR, DIFFUSE, 8MM, NPN, CONNECTOR; Sensor Output:NPN; Sensing Range Max:8mm; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:PM2 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
SENSOR, DIFFUSE, 8MM, NPN, CONNECTOR; Sensor Output:NPN; Sensing Range Max:8mm; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:PM2 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Diffuse, 8Mm, Npn, Connector; Sensor Output Panasonic - 09X0447 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Diffuse, 8Mm, Npn, Connector; Sensor Output Panasonic
09X0447
Sensor, Diffuse, 8Mm, Npn, Connector; Sensor Output Panasonic 09X0447
SENSOR, DIFFUSE, 8MM, NPN, CONNECTOR; Sensor Output:NPN; Sensing Range Max:8mm; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:PM2 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

SENSOR, DIFFUSE, 8MM, NPN, CONNECTOR; Sensor Output:NPN; Sensing Range Max:8mm; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:PM2 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 09X0447
Product Name Sensor, Diffuse, 8Mm, Npn, Connector; Sensor Output Panasonic
Operation Distance 0.3150 inch (8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12 mm Diameter Inductive Sensor - I12M2PO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Optical Sensor (Switch) Reflective; Sensor Output Omron Electronic Components - 17M6594 - Newark, An Avnet Company
Specs
Operation Distance 0.4331 inch (11 mm)
Electrical Output Current
View Details