SENSOR, PHOTO, CONVERGENT, 8MM, NPN LO; Sensor Output:NPN; Sensing Range Max:8mm; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:PM2 Series; Sensing Mode:Convergent RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 25H9302 |
| Product Name | Sensor, Photo, Convergent, 8Mm, Npn Lo; Sensor Output Panasonic |
| Operation Distance | 0.3150 inch (8 mm) |