SENSOR, PHOTO, CONVERGENT, 8MM, NPN LO; Sensor Output:NPN; Sensing Range Max:8mm; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:PM2 Series; Sensing Mode:Convergent RoHS Compliant: Yes
SENSOR, PHOTOELECTRIC, 8MM, NPN ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 96H4868 | 38AK6651 |
| Product Name | Sensor, Photo, Convergent, 8Mm, Npn Lo; Sensor Output Panasonic | Sensor, Photoelectric, 8Mm, Npn Rohs Compliant Panasonic |
| Operation Distance | 0.3150 inch (8 mm) |