PHOTOELECTRIC SENSOR, SENSING RANGE:2.5MM TO 8MM, OUTPUT CURRENT:100MA, SENSOR OUTPUT:NPN, SUPPLY VOLTAGE RANGE DC:5V TO 24V, SENSING MODE:CONVERGENT. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR; Sensor Output:NPN; Sensing Range Max:8mm; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:PM2 Series; Sensing Mode:Convergent RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 24374820 | 25H9299 |
| Product Name | Photoelectric | Photoelectric Sensor; Sensor Output Panasonic |
| Operation Distance | 0.3150 inch (8 mm) |