Panasonic PM-Y65 Photoelectric Sensor
PHOTOELECTRIC SENSOR, 6MM, NPN, 24VDC ROHS COMPLIANT: YES
SENSOR OPTICAL 6MM MOD SLOT TYPE
PHOTO SENSOR, 6MM, NPN OPEN COLLECTOR, SENSING RANGE MAX:6MM, SENSING METHOD:THROUGH BEAM, SENSOR OUTPUT:NPN OPEN COLLECTOR, PRODUCT RANGE:PM-65 SERIES, CONNECTION METHOD:4 WAY CONNECTOR, SUPPLY VOLTAGE DC MIN:5V , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 1254567 | 41AH4700 | PM-Y65 | 87542693 |
| Product Name | Photoelectric Sensors | Photoelectric Sensor, 6Mm, Npn, 24Vdc Rohs Compliant Panasonic | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output | Photoelectric |
| Body Shape | Other; Fork | |||
| Operation Distance | 0.2362 inch (6 mm) | |||
| Optical Technology Type | Through Beam |