u-shape type, Sensor 6mm, NPN, cable 1m
Win Source Part Number: 1234970-PM-Y45
Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Logic Output
Series: PM-45
Package: Bulk
Response Time: 20µs, 80µs
Standard Package: 1
Current - Supply: 15 mA
Output Configuration: NPN - Open Collector
Sensing Method: Through-Beam
Sensing Distance: 0.236" (6mm)
Voltage - Supply: 5V ~ 24V
Mounting Type: Chassis Mount
Package / Case: Module, Wire Leads, Slot Type
Temperature Range - Operating: -25°C ~ 55°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Panasonic Industrial Automation Sales
Other Names: 1110-3907
PHOTOELECTRIC SENSOR, 6MM, NPN, 24VDC ROHS COMPLIANT: YES
SENSOR OPTICAL 6MM MODULE SLOT
| RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 1254547 | 1234970-PM-Y45 | 41AH4696 | PM-Y45 |
| Product Name | Photoelectric Sensors | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output | Photoelectric Sensor, 6Mm, Npn, 24Vdc Rohs Compliant Panasonic | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output |
| Body Shape | Other; Fork | |||
| Operation Distance | 0.2362 inch (6 mm) | 0.2360 inch (5.99 mm) | ||
| Optical Technology Type | Through Beam |