u-shape type, Sensor 6mm, PNP, cable 1m
PHOTOELECTRIC SENSOR, 6MM, PNP, 24VDC ROHS COMPLIANT: YES
| RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 1254549 | PM-Y45-P | 41AH4698 |
| Product Name | Photoelectric Sensors | Y TYPE PNP OUTPUT | Photoelectric Sensor, 6Mm, Pnp, 24Vdc Rohs Compliant Panasonic |
| Body Shape | Other; Fork | ||
| Operation Distance | 0.2362 inch (6 mm) | ||
| Optical Technology Type | Through Beam |