DISCONTINUED BY MANUFACTURER 03/31/2017, PHOTOELECTRIC SENSOR, MICRO, U-SHAPED, 5 MM SENSING RANGE, 5-24 VDC, NPN, L-D/ON, 1M CABLE LENGTH. FREE 2 YEAR RADWELL WARRANTY
SUNX LTD Sensors & Switches PM-Y44
SENSOR OPT SLOT NPN MOD 1M CBL
SENSOR, PHOTO, 5MM, NPN; Sensor Output:NPN; Sensing Range Max:5mm; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:PM Series RoHS Compliant: Yes
| Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 24374616 | PM-Y44 | 25H9297 |
| Product Name | Photoelectric | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output | Sensor, Photo, 5Mm, Npn; Sensor Output Panasonic |
| Operation Distance | 0.1969 inch (5 mm) |