PHOTO SENSOR, 6MM, PNP OPEN COLLECTOR; SENSING RANGE MAX:6MM; SENSING METHOD:THROUGH BEAM; SENSOR OUTPUT:PNP OPEN COLLECTOR; PRODUCT RANGE:PM-25 SERIES; CONNECTION METHOD:CABLE; SUPPLY VOLTAGE DC MIN:5V; SUPPLY VOLTAGE DC MAX:24V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, 6MM, PNP, 24VDC ROHS COMPLIANT: YES
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 87542672 | 41AH4694 |
| Product Name | Photoelectric | Photoelectric Sensor, 6Mm, Pnp, 24Vdc Rohs Compliant Panasonic |