Panasonic Photoelectric PM-U24P

Description
DISCONTINUED BY MANUFACTURER, U-TYPE SMALL U-SHAPED 5MM,5-24VDC,PNP,L-D/ ON,CABLE1M. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, U-TYPE SMALL U-SHAPED 5MM,5-24VDC,PNP,L-D/ ON,CABLE1M. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 24374618 - Radwell International
Willingboro, NJ, United States
Photoelectric
24374618
Photoelectric 24374618
DISCONTINUED BY MANUFACTURER, U-TYPE SMALL U-SHAPED 5MM,5-24VDC,PNP,L-D/ ON,CABLE1M. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, U-TYPE SMALL U-SHAPED 5MM,5-24VDC,PNP,L-D/ON,CABLE1M. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 24374618
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3251LLTTR-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Inductive Proximity Sensors - IN15 and N15 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Proximity sensor - SMT-8M-A-ZS-24V-E-5,0-OE-EX2 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1800 kHz
View Details
2 suppliers