u-shape type, Sensor 6mm, NPN, cable 1m
Win Source Part Number: 1354259-PM-T45
Category: Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Temperature Range - Operating: -25°C ~ 55°C (TA)
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Industrial Automation Sales
Series: PM-45
Package: Bulk
Product Status: Active
Package / Case: Module, Wire Leads, Slot Type
Mounting Type: Chassis Mount
HTSUS: 8543.70.9860
ECCN: EAR99
Voltage - Supply: 5V ~ 24V
Output Configuration: NPN - Open Collector
Current - Supply: 15 mA
Response Time: 20µs, 80µs
Sensing Distance: 0.236" (6mm)
Sensing Method: Through-Beam
6mm - Photointerrupters - Slot Type - Logic Output ROHS
PANASONIC Sensors & Switches PM-T45
SENSOR OPTICAL 6MM MODULE SLOT
PHOTOELECTRIC SENSOR, 6MM, NPN, 24VDC ROHS COMPLIANT: YES
| RS Components, Ltd. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Proximity Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 1254539 | 1354259-PM-T45 | PM-T45 | PM-T45 | 41AH4684 | |
| Product Name | Photoelectric Sensors | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output | Sensors >> Photointerrupters - Slot Type - Logic Output | Photoelectric | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output | Photoelectric Sensor, 6Mm, Npn, 24Vdc Rohs Compliant Panasonic |
| Body Shape | Other; Fork | |||||
| Operation Distance | 0.2362 inch (6 mm) | 0.2360 inch (5.99 mm) | ||||
| Optical Technology Type | Through Beam |