u-shape type, Sensor 6mm, PNP, cable 1m
PHOTOELECTRIC SENSOR, 6MM, PNP, 24VDC ROHS COMPLIANT: YES
SENSOR OPTICAL 6MM MODULE SLOT
| Heilind Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Proximity Sensors | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | PM-T45-P | 1254541 | 41AH4686 | PM-T45-P |
| Product Name | T TYPE PNP OUTPUT | Photoelectric Sensors | Photoelectric Sensor, 6Mm, Pnp, 24Vdc Rohs Compliant Panasonic | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output |
| Body Shape | Other; Fork | |||
| Operation Distance | 0.2362 inch (6 mm) | |||
| Optical Technology Type | Through Beam |