Panasonic Photoelectric Sensors PM-T45-C3

Description
u-shape type, Sensor 6mm, NPN, cable 3m
Request a Quote Datasheet
Description
u-shape type, Sensor 6mm, NPN, cable 3m
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensors - 1254540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
1254540
Photoelectric Sensors 1254540
u-shape type, Sensor 6mm, NPN, cable 3m

u-shape type, Sensor 6mm, NPN, cable 3m

Supplier's Site
Photoelectric Sensor, 6Mm, Npn, 24Vdc Rohs Compliant Panasonic - 41AH4685 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 6Mm, Npn, 24Vdc Rohs Compliant Panasonic
41AH4685
Photoelectric Sensor, 6Mm, Npn, 24Vdc Rohs Compliant Panasonic 41AH4685
PHOTOELECTRIC SENSOR, 6MM, NPN, 24VDC ROHS COMPLIANT: YES

PHOTOELECTRIC SENSOR, 6MM, NPN, 24VDC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 1254540 41AH4685
Product Name Photoelectric Sensors Photoelectric Sensor, 6Mm, Npn, 24Vdc Rohs Compliant Panasonic
Body Shape Other; Fork
Operation Distance 0.2362 inch (6 mm)
Optical Technology Type Through Beam
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX4330 Photomicrosensor (Transmissive) - EE-SX4330-1 - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Operation Distance 0.1181 inch (3 mm)
View Details
Right-angled cylindrical M6 photoelectric switch - IMS.PE.M6TD50 - Intellisense Microelectronics Ltd.
Specs
Body Shape Cylindrical
Operation Distance 1.97 inch (50 mm)
Optical Technology Type Diffuse
View Details
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRP-9042 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 120 inch (3040 mm)
Mode Light-on (optional feature); Dark-on (optional feature)
Electrical Output Voltage
View Details
Light barrier - SOOE-TB-R-PNLK-T - Festo Corporation
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers