Panasonic Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-T44 PM-T44

Description
Manufacturer: Panasonic Industrial Automation Sales Win Source Part Number: 1089768-PM-T44 Packaging: Bulk Type: Unamplified Response Time: 20μs Mounting: Chassis Mount Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 55°C Maximum Current Collector: 15mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation
Request a Quote Datasheet
Description
Manufacturer: Panasonic Industrial Automation Sales Win Source Part Number: 1089768-PM-T44 Packaging: Bulk Type: Unamplified Response Time: 20μs Mounting: Chassis Mount Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 55°C Maximum Current Collector: 15mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-T44 - 1089768-PM-T44 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-T44
1089768-PM-T44
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-T44 1089768-PM-T44
Manufacturer: Panasonic Industrial Automation Sales Win Source Part Number: 1089768-PM-T44 Packaging: Bulk Type: Unamplified Response Time: 20μs Mounting: Chassis Mount Sensing Method: Transmissive Sensing Distance: 0.197" (5mm) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 55°C Maximum Current Collector: 15mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation

Manufacturer: Panasonic Industrial Automation Sales
Win Source Part Number: 1089768-PM-T44
Packaging: Bulk
Type: Unamplified
Response Time: 20μs
Mounting: Chassis Mount
Sensing Method: Transmissive
Sensing Distance: 0.197" (5mm)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 55°C
Maximum Current Collector: 15mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1089768-PM-T44
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-T44
Operating Temperature -25 to 55 C (-13 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - AT30TS750A-SS8M-B - 862126-AT30TS750A-SS8M-B - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Optical Rug. Temperature Sensor FC 1575 - 1-FS63RTS-1575 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 1897755 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting Qsop
Standards and Certifications RoHS
View Details