Panasonic PM-R65W Photoelectric Sensor
PHOTOELECTRIC SENSOR, 6MM, NPN, 24VDC ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1254576 | 41AH4682 |
| Product Name | Photoelectric Sensors | Photoelectric Sensor, 6Mm, Npn, 24Vdc Rohs Compliant Panasonic |
| Body Shape | Other; Fork | |
| Operation Distance | 0.2362 inch (6 mm) | |
| Optical Technology Type | Through Beam |