The Photoelectric Sensor, part number 41AH4681, is a compact PNP output sensor designed for 24V DC applications. It features a sensing range of 6 mm and is compliant with RoHS standards. The sensor is equipped with three built-in protection circuits to prevent malfunctions due to reverse supply polarity, reverse output polarity, and output short circuits. Its IP64 rating ensures resistance to dust and splashing water, making it suitable for various industrial environments. The sensor's design allows for easy mounting with M3 screws and includes visual beam position indicators for straightforward adjustment. This product is ideal for applications such as starting point and overrun sensing in automated systems.
PHOTOELECTRIC SENSOR, 6MM, PNP, 24VDC ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 41AH4681 |
| Product Name | Photoelectric Sensor, 6Mm, Pnp, 24Vdc Rohs Compliant Panasonic |