The Photoelectric Sensor, part number 41AH4678, is a compact PNP output type sensor designed for 24V DC applications. It features a sensing distance of 6 mm and is compliant with RoHS standards. The sensor is equipped with three built-in protection circuits to prevent malfunctions due to reverse supply polarity, reverse output polarity, and output short circuits. Its IP64 rating ensures resistance to dust and splashing water, enhancing reliability in various environments. The sensor's design allows for easy mounting with M3 screws and includes visual beam position indicators for straightforward adjustment. This product is suitable for applications such as starting point and overrun sensing in automated systems.
Panasonic PM-R45-P Photoelectric Sensor
PHOTOELECTRIC SENSOR, 6MM, PNP, 24VDC ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 1254557 | 41AH4678 |
| Product Name | Photoelectric Sensors | Photoelectric Sensor, 6Mm, Pnp, 24Vdc Rohs Compliant Panasonic |
| Body Shape | Other; Fork | |
| Operation Distance | 0.2362 inch (6 mm) | |
| Optical Technology Type | Through Beam |