u-shape type, Sensor 6mm, NPN, cable 3m
| RS Components, Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1254556 |
| Product Name | Photoelectric Sensors |
| Body Shape | Other; Fork |
| Operation Distance | 0.2362 inch (6 mm) |
| Optical Technology Type | Through Beam |