u-shape type, Sensor 6mm, NPN, cable 1m
Win Source Part Number: 1375896-PM-R25
Category: Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Temperature Range - Operating: -25°C ~ 55°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Industrial Automation Sales
Series: PM-25
Package: Bulk
Product Status: Active
Package / Case: Module, Wire Leads, Slot Type
Mounting Type: Chassis Mount
HTSUS: 8543.70.9860
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 5V ~ 24V
Output Configuration: NPN - Open Collector
Current - Supply: 15 mA
Response Time: 20µs
Sensing Distance: 0.236" (6mm)
Sensing Method: Through-Beam
PHOTOELECTRIC SENSOR, 6MM, NPN, 24VDC ROHS COMPLIANT: YES
SENSOR OPTICAL 6MM MODULE SLOT
| RS Components, Ltd. | Win Source Electronics | Heilind Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 1254531 | 1375896-PM-R25 | PM-R25 | 41AH4672 | PM-R25 |
| Product Name | Photoelectric Sensors | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output | R TYPE NPN OUTPUT | Photoelectric Sensor, 6Mm, Npn, 24Vdc Rohs Compliant Panasonic | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output |
| Body Shape | Other; Fork | ||||
| Operation Distance | 0.2362 inch (6 mm) | 0.2360 inch (5.99 mm) | |||
| Optical Technology Type | Through Beam |