SENSOR OPT SLOT NPN MODULE
SENSOR, PHOTO, 5MM, NPN; Sensor Output:NPN; Sensing Range Max:5mm; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:PM-24 Series RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Proximity Sensors | Photoelectric Sensors |
| Product Number | PM-R24 | 28M9269 |
| Product Name | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output | Sensor, Photo, 5Mm, Npn; Sensor Output Panasonic |
| Operation Distance | 0.1969 inch (5 mm) |