SENSOR, PHOTO, 5MM, NPN; Sensor Output:NPN; Sensing Range Max:5mm; Supply Voltage DC Min:5V; Supply Voltage DC Max:24V; Output Current:50mA; Product Range:PM Series RoHS Compliant: Yes
SENSOR OPT SLOT NPN MODULE
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 25H9277 | PM-L44 |
| Product Name | Sensor, Photo, 5Mm, Npn; Sensor Output Panasonic | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output |
| Operation Distance | 0.1969 inch (5 mm) |