Panasonic Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-L44 PM-L44

Description
Manufacturer: Panasonic Win Source Part Number: 890083-PM-L44 Series: PM-44 Operating Temperature Range: -25°C ~ 55°C Features: Optical Sensor Through-Beam 0.197" (5mm) NPN - Dark-ON/Light-ON - Selectable Module, Wire Leads, Slot Type Package: Bulk Package: Module, Wire Leads, Slot Type Mounting: Chassis Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 890083-PM-L44 Series: PM-44 Operating Temperature Range: -25°C ~ 55°C Features: Optical Sensor Through-Beam 0.197" (5mm) NPN - Dark-ON/Light-ON - Selectable Module, Wire Leads, Slot Type Package: Bulk Package: Module, Wire Leads, Slot Type Mounting: Chassis Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-L44 - 890083-PM-L44 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-L44
890083-PM-L44
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-L44 890083-PM-L44
Manufacturer: Panasonic Win Source Part Number: 890083-PM-L44 Series: PM-44 Operating Temperature Range: -25°C ~ 55°C Features: Optical Sensor Through-Beam 0.197" (5mm) NPN - Dark-ON/Light-ON - Selectable Module, Wire Leads, Slot Type Package: Bulk Package: Module, Wire Leads, Slot Type Mounting: Chassis Mount Part Status: Obsolete Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8543.70.9960

Manufacturer: Panasonic
Win Source Part Number: 890083-PM-L44
Series: PM-44
Operating Temperature Range: -25°C ~ 55°C
Features: Optical Sensor Through-Beam 0.197" (5mm) NPN - Dark-ON/Light-ON - Selectable Module, Wire Leads, Slot Type
Package: Bulk
Package: Module, Wire Leads, Slot Type
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9960

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 890083-PM-L44
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - PM-L44
Operating Temperature -25 to 55 C (-13 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1822 - 869490-DS1822 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting TO-92-3
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Optical Weld. Temperature Sensor FC 1525 - 1-FS63WTS-ARM/1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature & Humidity Sensor ICs - 1908067P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details