Panasonic Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - PM-L25 PM-L25

Description
Manufacturer: Panasonic Win Source Part Number: 930795-PM-L25 Series: PM-25 Operating Temperature Range: -25°C ~ 55°C (TA) Features: Optical Sensor Through-Beam 0.236" (6mm) Module, Wire Leads, Slot Type Package: Module, Wire Leads, Slot Type Package: Bulk Mounting: Chassis Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8543.70.9960
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 930795-PM-L25 Series: PM-25 Operating Temperature Range: -25°C ~ 55°C (TA) Features: Optical Sensor Through-Beam 0.236" (6mm) Module, Wire Leads, Slot Type Package: Module, Wire Leads, Slot Type Package: Bulk Mounting: Chassis Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8543.70.9960
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - PM-L25 - 930795-PM-L25 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - PM-L25
930795-PM-L25
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - PM-L25 930795-PM-L25
Manufacturer: Panasonic Win Source Part Number: 930795-PM-L25 Series: PM-25 Operating Temperature Range: -25°C ~ 55°C (TA) Features: Optical Sensor Through-Beam 0.236" (6mm) Module, Wire Leads, Slot Type Package: Module, Wire Leads, Slot Type Package: Bulk Mounting: Chassis Mount Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8543.70.9960

Manufacturer: Panasonic
Win Source Part Number: 930795-PM-L25
Series: PM-25
Operating Temperature Range: -25°C ~ 55°C (TA)
Features: Optical Sensor Through-Beam 0.236" (6mm) Module, Wire Leads, Slot Type
Package: Module, Wire Leads, Slot Type
Package: Bulk
Mounting: Chassis Mount
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8543.70.9960

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 930795-PM-L25
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - PM-L25
Operating Temperature -25 to 55 C (-13 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1720S - 869460-DS1720S - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Optical Lab. Temperature Sensor FC 1525 - 1-FS63LTS-1525 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 8228739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sc-59
Sc-59
Standards and Certifications RoHS
View Details